onsemi Voltage Regulators - Linear FAN2514S27X

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN2514S27X is a linear voltage regulator from Quarktwin Technology Ltd. designed to deliver a fixed output voltage of 2.7V with a maximum output current of 200 mA. It features a low dropout voltage of 200 mV at full load and operates with a ground current of 75 µA, making it suitable for battery-powered applications. The device is housed in a compact SOT23-5 package, facilitating easy integration into space-constrained designs. This regulator includes an enable/shutdown control, allowing for power conservation by reducing quiescent current to less than 1 µA when disabled. It is thermally protected against overload conditions, ensuring reliable operation under varying load conditions. The FAN2514S27X is optimized for use in portable devices such as cellular phones, PDAs, and laptops, and is compatible with a wide range of external capacitors, enhancing design flexibility.

Datasheet Summary
Powered by GS/AI

The FAN2514S27X is a linear voltage regulator from Quarktwin Technology Ltd. designed to deliver a fixed output voltage of 2.7V with a maximum output current of 200 mA. It features a low dropout voltage of 200 mV at full load and operates with a ground current of 75 µA, making it suitable for battery-powered applications. The device is housed in a compact SOT23-5 package, facilitating easy integration into space-constrained designs. This regulator includes an enable/shutdown control, allowing for power conservation by reducing quiescent current to less than 1 µA when disabled. It is thermally protected against overload conditions, ensuring reliable operation under varying load conditions. The FAN2514S27X is optimized for use in portable devices such as cellular phones, PDAs, and laptops, and is compatible with a wide range of external capacitors, enhancing design flexibility.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - FAN2514S27X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
FAN2514S27X
Voltage Regulators - Linear FAN2514S27X
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number FAN2514S27X
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901662P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details