onsemi Buck 10 A Step-Down DC-DC Converter IC FAN2360AMPX

Description
10 A Synchronous Buck Regulator, 3000-REEL Product overview: FAN2360AMPX from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 10 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 10 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN2360AMPX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 A Synchronous Buck Regulator, 3000-REEL Product overview: FAN2360AMPX from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 10 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 10 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN2360AMPX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 10 A Step-Down DC-DC Converter IC
739-FAN2360AMPX
Buck 10 A Step-Down DC-DC Converter IC 739-FAN2360AMPX
10 A Synchronous Buck Regulator, 3000-REEL Product overview: FAN2360AMPX from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 10 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 10 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN2360AMPX can be used for catalog matching and distributor lookup.

10 A Synchronous Buck Regulator, 3000-REEL Product overview: FAN2360AMPX from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 10 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 10 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN2360AMPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-FAN2360AMPX
Product Name Buck 10 A Step-Down DC-DC Converter IC
Input Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1227488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
DCR012403 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012403U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers