onsemi Specialized ICs - FAN1851AN FAN1851AN

Description
Analog Circuit, 1 Func, PDIP8
Request a Quote
Description
Analog Circuit, 1 Func, PDIP8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN1851AN is a ground fault interrupter controller designed for AC outlet applications, capable of detecting hazardous grounding conditions in both consumer and industrial environments. It features a tight fault current range of ±100µA and temperature-compensated fault current characteristics, eliminating the need for external trimming. The device interfaces directly with an SCR and operates with a supply voltage derived from the AC line, supporting both 120V and 220V systems. This IC meets UL943 standards and includes adjustable sensitivity settings for grounded neutral fault detection. It has a quiescent current of 450µA and is available in two package options: 8-lead DIP and 8-lead SOIC. The FAN1851AN is designed to minimize false triggering due to line noise and includes circuitry that resets the timing capacitor quickly in response to noise pulses. Its operational temperature range is from -40°C to +70°C, making it suitable for a variety of applications.

Datasheet Summary
Powered by GS/AI

The FAN1851AN is a ground fault interrupter controller designed for AC outlet applications, capable of detecting hazardous grounding conditions in both consumer and industrial environments. It features a tight fault current range of ±100µA and temperature-compensated fault current characteristics, eliminating the need for external trimming. The device interfaces directly with an SCR and operates with a supply voltage derived from the AC line, supporting both 120V and 220V systems. This IC meets UL943 standards and includes adjustable sensitivity settings for grounded neutral fault detection. It has a quiescent current of 450µA and is available in two package options: 8-lead DIP and 8-lead SOIC. The FAN1851AN is designed to minimize false triggering due to line noise and includes circuitry that resets the timing capacitor quickly in response to noise pulses. Its operational temperature range is from -40°C to +70°C, making it suitable for a variety of applications.

Suppliers

Company
Product
Description
Supplier Links
 - FAN1851AN - Rochester Electronics
Newburyport, MA, United States
Analog Circuit, 1 Func, PDIP8

Analog Circuit, 1 Func, PDIP8

Supplier's Site Datasheet
Specialized ICs - FAN1851AN - 1037572-FAN1851AN - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - FAN1851AN
1037572-FAN1851AN
Specialized ICs - FAN1851AN 1037572-FAN1851AN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037572-FAN1851AN Packaging: Tube/Rail Type: Controller Applications: Ground Fault Protection Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037572-FAN1851AN
Packaging: Tube/Rail
Type: Controller
Applications: Ground Fault Protection
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Specialized ICs - FAN1851AN - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
FAN1851AN
Specialized ICs FAN1851AN
IC CONTROLLER 8DIP

IC CONTROLLER 8DIP

Supplier's Site Datasheet
Specialized ICs - FAN1851AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
FAN1851AN
Specialized ICs FAN1851AN
Controller 8-DIP

Controller 8-DIP

Buy Now Datasheet
Specialized ICs - FAN1851AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
FAN1851AN
Specialized ICs FAN1851AN
Controller 8-DIP

Controller 8-DIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products Uncategorized Products Uncategorized Products
Product Number FAN1851AN 1037572-FAN1851AN FAN1851AN FAN1851AN
Product Name Specialized ICs - FAN1851AN Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data

Similar Products