onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1655M FAN1655M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 112521-FAN1655M Packaging: Tube/Rail Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 2.3 V to 3.6 V Number of Outputs: 1 Output Voltage: 1.1 V to 1.8 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 112521-FAN1655M Packaging: Tube/Rail Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 2.3 V to 3.6 V Number of Outputs: 1 Output Voltage: 1.1 V to 1.8 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1655M - 112521-FAN1655M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1655M
112521-FAN1655M
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1655M 112521-FAN1655M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 112521-FAN1655M Packaging: Tube/Rail Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 2.3 V to 3.6 V Number of Outputs: 1 Output Voltage: 1.1 V to 1.8 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 112521-FAN1655M
Packaging: Tube/Rail
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 2.3 V to 3.6 V
Number of Outputs: 1
Output Voltage: 1.1 V to 1.8 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-FAN1655M
Power Management IC 750-FAN1655M
Terminator Support Circuit Product overview: FAN1655M from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1655M can be used for catalog matching and distributor lookup.

Terminator Support Circuit Product overview: FAN1655M from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1655M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - FAN1655M - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
FAN1655M
PMIC - Voltage Regulators - Special Purpose FAN1655M
IC REG CTRLR DDR 1OUT 14SOIC

IC REG CTRLR DDR 1OUT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 112521-FAN1655M 750-FAN1655M FAN1655M
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1655M Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type SOIC; Other; 14-SOIC Other; SOIC
Special Features Multiple Outputs
Output Voltage 1.1 to 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AAT3215IGV-3.3-T1-ND - DigiKey
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; SC-74A, SOT-753
View Details
6 suppliers
40V Input, 2.6A/2Mhz Sr Buck W/Cable Drop Comp - A8653KLPTR-T - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Controllers - 1922651P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IOUT 1 amps
View Details