onsemi Power Management IC FAN1587AMX

Description
IC REG CONV INTEL 1OUT TO263-3 Product overview: FAN1587AMX from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1587AMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV INTEL 1OUT TO263-3 Product overview: FAN1587AMX from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1587AMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-FAN1587AMX
Power Management IC 750-FAN1587AMX
IC REG CONV INTEL 1OUT TO263-3 Product overview: FAN1587AMX from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1587AMX can be used for catalog matching and distributor lookup.

IC REG CONV INTEL 1OUT TO263-3 Product overview: FAN1587AMX from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1587AMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1587AMX - 066763-FAN1587AMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1587AMX
066763-FAN1587AMX
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1587AMX 066763-FAN1587AMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066763-FAN1587AMX Packaging: Reel - TR Applications: Converter, Intel Pentium GTL+ Mounting: SMD (SMT) Voltage - Input: 2.4 V to 12 V Number of Outputs: 1 Output Voltage: 1.5 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-3 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066763-FAN1587AMX
Packaging: Reel - TR
Applications: Converter, Intel Pentium GTL+
Mounting: SMD (SMT)
Voltage - Input: 2.4 V to 12 V
Number of Outputs: 1
Output Voltage: 1.5 V to 3.6 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-3
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - FAN1587AMX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
FAN1587AMX
PMIC - Voltage Regulators - Special Purpose FAN1587AMX
IC REG CONV INTEL 1OUT TO263-3

IC REG CONV INTEL 1OUT TO263-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-FAN1587AMX 066763-FAN1587AMX FAN1587AMX
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1587AMX PMIC - Voltage Regulators - Special Purpose
Output Voltage Type Adjustable / Variable
Package Type Other; TO-263 TO-263; Other; TO-263-3 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Output Voltage 3.6 volts 1.5 to 3.6 volts
IOUT 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
Automotive Linear Regulator with 50 V Load Dump and Short-to-Battery Protection - A4481KLJTR-T - Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 8-Pin SOIC
View Details
6 suppliers
Voltage Regulators - 2139107P - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; SOT-25
View Details
Gate Drivers - AUIRS2301STR - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details