The FAN1117AS5X is a low dropout linear voltage regulator capable of delivering up to 1A output current. It features a low dropout voltage, typically around 1.2V at full load, and offers excellent load regulation of 0.05% and line regulation of 0.005%. The device is available in a standard SOT-223 package and supports adjustable output voltages of 1.8V, 2.5V, 2.85V, 3.3V, and 5V. This regulator is designed for applications requiring high efficiency and low quiescent current, as the quiescent current flows into the load rather than being wasted. It includes on-chip thermal limiting for protection against excessive junction temperatures and has a trimmed current limit to ensure specified output current. The FAN1117AS5X is suitable for use in active SCSI terminators, battery chargers, and as post regulators for switching supplies. With a maximum input voltage of 18V and a wide operating temperature range from 0°C to 125°C, this regulator is versatile for various electronic applications.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | FAN1117AS5X |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |