The FAM65CR51DZ1 is a 12-lead automotive-grade power module integrating two 650 V MOSFETs and a boost diode for use in on-board charger PFC stages in EVs and PHEVs. It features a 5 kV/1 sec electrically isolated Al₂O₃ DBC substrate, RoHS and UL94 V-0 compliance, and is qualified to AEC-Q101 and AQG324 standards. The module has a maximum continuous drain current of 33 A at TC = 25°C, with a drain-source on-resistance of 44 mΩ at 25°C and 51 mΩ at 25°C under specified conditions, and operates within a junction temperature range of -55°C to 150°C. The package is APM16-CDA with Y-shape lead forming, measuring 12 leads on a baseplate for surface-mount assembly.
MOSFET 2N-CH 650V 33A APMCD-B16
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-FAM65CR51DZ1-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 12-SSIP Exposed Pad, Formed Leads |