Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173159-F3S49092
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
20A/10A, 12V, 0.060/0.140 Ohm, Logic Level, Complementary Power MOSFET Product overview: F3S49092 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 10A, 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 10A, 12V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-F3S49092 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1173159-F3S49092 | 285-F3S49092 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - F3S49092 | 20A 10A 12V MOSFET Transistor |
| Package Type | SOT3 |