onsemi 1.5KV 6A Diode and Rectifier F06U150S

Description
DIODE GEN PURP 1.5KV 6A TO220F Product overview: F06U150S from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-F06U150S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1.5KV 6A TO220F Product overview: F06U150S from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-F06U150S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5KV 6A Diode and Rectifier - 280-F06U150S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5KV 6A Diode and Rectifier
280-F06U150S
1.5KV 6A Diode and Rectifier 280-F06U150S
DIODE GEN PURP 1.5KV 6A TO220F Product overview: F06U150S from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-F06U150S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.5KV 6A TO220F Product overview: F06U150S from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-F06U150S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - F06U150S - 066677-F06U150S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - F06U150S
066677-F06U150S
Diodes, Rectifiers - Single - F06U150S 066677-F06U150S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066677-F06U150S Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV) Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 6A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 10μA @ 1500V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066677-F06U150S
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV)
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 6A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 10μA @ 1500V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-F06U150S 066677-F06U150S
Product Name 1.5KV 6A Diode and Rectifier Diodes, Rectifiers - Single - F06U150S
Package Tube/Rail
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCF2500 - Micross Components, Inc.
Specs
IFSM 25 amps
IF 500 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS40,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
RF Diodes - BA592E6327 - 095875-BA592E6327 - Win Source Electronics
Infineon Technologies AG
Specs
Configuration Single
Diode Type Standard - Single
Life Cycle Stage Declining; Not For New Designs
View Details
3 suppliers