onsemi Clamping Voltage Vc Max Onsemi ESDR0524PMUTAG.

Description
Clamping Voltage Vc Max:15V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Datasheet
Description
Clamping Voltage Vc Max:15V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamping Voltage Vc Max Onsemi - 23AC4991 - Newark, An Avnet Company
Chicago, IL, United States
Clamping Voltage Vc Max Onsemi
23AC4991
Clamping Voltage Vc Max Onsemi 23AC4991
Clamping Voltage Vc Max:15V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Clamping Voltage Vc Max:15V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23AC4991
Product Name Clamping Voltage Vc Max Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS2-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: TS985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details
Voltage Regulator diode (Zener diode) - HR1N4494 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 8.9 mA
IR 0.2500 mA
View Details