onsemi Diode, Esd Protection, 3.3V, X3Dfn-2; Clamping Voltage Vc Max Onsemi ESD8351MUT5G

Description
DIODE, ESD PROTECTION, 3.3V, X3DFN-2; Clamping Voltage Vc Max:11.2V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD8351 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
DIODE, ESD PROTECTION, 3.3V, X3DFN-2; Clamping Voltage Vc Max:11.2V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD8351 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd Protection, 3.3V, X3Dfn-2; Clamping Voltage Vc Max Onsemi - 24AC8455 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.3V, X3Dfn-2; Clamping Voltage Vc Max Onsemi
24AC8455
Diode, Esd Protection, 3.3V, X3Dfn-2; Clamping Voltage Vc Max Onsemi 24AC8455
DIODE, ESD PROTECTION, 3.3V, X3DFN-2; Clamping Voltage Vc Max:11.2V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD8351 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.3V, X3DFN-2; Clamping Voltage Vc Max:11.2V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD8351 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 24AC8455
Product Name Diode, Esd Protection, 3.3V, X3Dfn-2; Clamping Voltage Vc Max Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2897610P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 68 volts
View Details
Low Capacitance ESD Devices - ESD112-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
30 Amp Permanent GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details