onsemi TVS - TVS - Diodes - ESD8106MUTAG ESD8106MUTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1037113-ESD8106MUTAG Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 6 Capacitance @ Frequency: 0.3pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 14-UDFN (3.5x1.35) STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 4V Max Clamping Voltage: 11.4V (Typ) Peak Pulse Current(Ippm): 16A (100ns) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1037113-ESD8106MUTAG Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 6 Capacitance @ Frequency: 0.3pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 14-UDFN (3.5x1.35) STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 4V Max Clamping Voltage: 11.4V (Typ) Peak Pulse Current(Ippm): 16A (100ns) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - ESD8106MUTAG - 1037113-ESD8106MUTAG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD8106MUTAG
1037113-ESD8106MUTAG
TVS - TVS - Diodes - ESD8106MUTAG 1037113-ESD8106MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1037113-ESD8106MUTAG Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 6 Capacitance @ Frequency: 0.3pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 14-UDFN (3.5x1.35) STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 4V Max Clamping Voltage: 11.4V (Typ) Peak Pulse Current(Ippm): 16A (100ns) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1037113-ESD8106MUTAG
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 6
Capacitance @ Frequency: 0.3pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 14-UDFN (3.5x1.35)
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 4V
Max Clamping Voltage: 11.4V (Typ)
Peak Pulse Current(Ippm): 16A (100ns)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - ESD8106MUTAG-ND - DigiKey
Thief River Falls, MN, United States
11.4V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 14-UDFN (3.5x1.35)

11.4V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 14-UDFN (3.5x1.35)

Buy Now Datasheet
TVS Protection Diode - 144-ESD8106MUTAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD8106MUTAG
TVS Protection Diode 144-ESD8106MUTAG
Low Capacitance ESD Protection for USB 3.0 Interface Low cap ESD protection, 3000-REEL Product overview: ESD8106MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8106MUTAG can be used for catalog matching and distributor lookup.

Low Capacitance ESD Protection for USB 3.0 Interface Low cap ESD protection, 3000-REEL Product overview: ESD8106MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8106MUTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD8106MUTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD8106MUTAG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD8106MUTAG
TVS DIODE 3.3VWM 11.4VC 14UDFN

TVS DIODE 3.3VWM 11.4VC 14UDFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1037113-ESD8106MUTAG ESD8106MUTAG-ND 144-ESD8106MUTAG ESD8106MUTAG
Product Name TVS - TVS - Diodes - ESD8106MUTAG TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 14-UDFN (3.5x1.35) 14-UFDFN 14-UDFN (3.5x1.35)
VWM 3.3 volts
IPPM 16 amps
VC 11.4 volts 11.4 volts 11.4 volts
VBR 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 60KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
400 W Transient Voltage Suppressor - P4SMA51CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
TVS - TVS - Diodes - DS9503P - 869655-DS9503P - Win Source Electronics
Specs
Package 20-PDIP
Tj -40 to 85 C (-40 to 185 F)
View Details
TVS Diodes - 2548545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOT23; SOT-23
View Details