The ESD7351 series ESD protection device is designed for protecting voltage-sensitive components from electrostatic discharge (ESD) and transient voltage events. It features a stand-off voltage of 3.3V and a maximum power dissipation of 150mW. The device exhibits low capacitance (0.6 pF max) and low leakage current (<1.0 nA at 3.3V), making it suitable for high-frequency applications such as USB 2.0 and RF signal protection. With a fast response time of less than 1 ns and low dynamic resistance (<1 Ω), the ESD7351 provides effective clamping capabilities, with clamping voltages of 8V at 1A and 10V at 3A. It meets IEC61000,àí4,àí2 Level 4 ESD protection standards, ensuring robust performance in demanding environments. The device is also AEC-Q101 qualified, making it suitable for automotive applications. It is RoHS compliant and free from halogens and BFRs, aligning with modern environmental standards. Engineers looking for a compact and efficient ESD protection solution for their designs may find this device particularly beneficial.
ESD PROTECTIN DEVICE, 3.3V, 0.15W/SOD923 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 54AH8589 |
| Product Name | Esd Protectin Device, 3.3V, 0.15W/sod923 Rohs Compliant Onsemi |
| Standards and Certifications | RoHS |