onsemi EMI/RFI Filters (LC, RC Networks) - EMI9404MUTAG EMI9404MUTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 870423-EMI9404MUTAG Series: Praetorian III® Operating Temperature Range: -40°C ~ 85°C Features: LC (Pi) EMI Filter 5th Order Low Pass Channel L = 70nH (Total), C = 11.5pF (Total) 15 8-UFDFN Exposed Pad Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Family Name: EMI9404 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: EMI9404MUTAGOSDKR, EMI9404MUTAG-ND, EMI9404MUTAGOSCT, EMI9404MUTAGOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 870423-EMI9404MUTAG Series: Praetorian III® Operating Temperature Range: -40°C ~ 85°C Features: LC (Pi) EMI Filter 5th Order Low Pass Channel L = 70nH (Total), C = 11.5pF (Total) 15 8-UFDFN Exposed Pad Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Family Name: EMI9404 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: EMI9404MUTAGOSDKR, EMI9404MUTAG-ND, EMI9404MUTAGOSCT, EMI9404MUTAGOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - EMI9404MUTAG
EMI9404MUTAG
EMI/RFI Filters (LC, RC Networks) - EMI9404MUTAG EMI9404MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 870423-EMI9404MUTAG Series: Praetorian III® Operating Temperature Range: -40°C ~ 85°C Features: LC (Pi) EMI Filter 5th Order Low Pass Channel L = 70nH (Total), C = 11.5pF (Total) 15 8-UFDFN Exposed Pad Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Family Name: EMI9404 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: EMI9404MUTAGOSDKR, EMI9404MUTAG-ND, EMI9404MUTAGOSCT, EMI9404MUTAGOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 870423-EMI9404MUTAG
Series: Praetorian III®
Operating Temperature Range: -40°C ~ 85°C
Features: LC (Pi) EMI Filter 5th Order Low Pass Channel L = 70nH (Total), C = 11.5pF (Total) 15 8-UFDFN Exposed Pad
Package: Reel - TR
Package: 8-UFDFN Exposed Pad
Mounting: Surface Mount
Family Name: EMI9404
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: EMI9404MUTAGOSDKR, EMI9404MUTAG-ND, EMI9404MUTAGOSCT, EMI9404MUTAGOSTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number EMI9404MUTAG
Product Name EMI/RFI Filters (LC, RC Networks) - EMI9404MUTAG
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-B055NC5S-TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5500 MHz
View Details
Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details
FB-0785, 7.85 GHz Bandpass Filter - FB-0785 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 7850 to ? MHz
Package Type Connectorized
View Details