Manufacturer: ON Semiconductor
Win Source Part Number: 804266-EMI8133MUTAG
Packaging: Reel
Mounting Style: SMD
Features: ESD
Filter Type: Signal Line
Number of Lines: 6
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.138" L x 0.053" W (3.50mm x 1.35mm)
Manufacturer Package: 16-XFDFN
Height (Maximum): 0.020" (0.50mm)
Current Rating (Maximum): 100mA
DC Resistance (DCR) (Maximum): 6Ohm (Typ)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Common Mode Filter with ESD Protection 3Pair CMF for MIPI, 3000-REEL Product overview: EMI8133MUTAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EMI8133MUTAG can be used for catalog matching and distributor lookup.
6 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)
6 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)
6 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 804266-EMI8133MUTAG | 839-EMI8133MUTAG | EMI8133MUTAGOSCT-ND |
| Product Name | Common Mode Chokes - EMI8133MUTAG | Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DCR | 6 ohms | 6 ohms | |
| Rated DC Current | 100 milliamps | 100 milliamps |