onsemi EMI/RFI Filters (LC, RC Networks) - EMI5208MUTAG EMI5208MUTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1036332-EMI5208MUTAG Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.022" (0.55mm) Number of Channels: 8 Attenuation Value: 20dB @ 800MHz to 5GHz Filter Order: 2nd Center / Cutoff Frequency: 250MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 7pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.130" L x 0.053" W (3.30mm x 1.35mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1036332-EMI5208MUTAG Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.022" (0.55mm) Number of Channels: 8 Attenuation Value: 20dB @ 800MHz to 5GHz Filter Order: 2nd Center / Cutoff Frequency: 250MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 7pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.130" L x 0.053" W (3.30mm x 1.35mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - EMI5208MUTAG
EMI5208MUTAG
EMI/RFI Filters (LC, RC Networks) - EMI5208MUTAG EMI5208MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1036332-EMI5208MUTAG Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.022" (0.55mm) Number of Channels: 8 Attenuation Value: 20dB @ 800MHz to 5GHz Filter Order: 2nd Center / Cutoff Frequency: 250MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 7pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.130" L x 0.053" W (3.30mm x 1.35mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1036332-EMI5208MUTAG
Packaging: Reel - TR
Type: Low Pass
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.022" (0.55mm)
Number of Channels: 8
Attenuation Value: 20dB @ 800MHz to 5GHz
Filter Order: 2nd
Center / Cutoff Frequency: 250MHz (Cutoff)
Resistance - Channel (Ohms): 100
Values: R = 100 Ohms, C = 7pF
ESD Protection: Yes
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.130" L x 0.053" W (3.30mm x 1.35mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number EMI5208MUTAG
Product Name EMI/RFI Filters (LC, RC Networks) - EMI5208MUTAG
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
RF Filters - 1761-B084MC6S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8420 MHz
View Details
Band Pass Filter - 5o2665350 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4000 to 7000 MHz
View Details