Data Line EMI Filter, 6-Func, 0.8pF, WDFN16 (4x2mm) Product overview: EMI4193MTTAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8pF. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.8pF, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EMI4193MTTAG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1171939-EMI4193MTTAG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
6 Line Common Mode Choke Surface Mount 32 Ohms @ 100MHz 100mA DCR 5Ohm
6 Line Common Mode Choke Surface Mount 32 Ohms @ 100MHz 100mA DCR 5Ohm
6 Line Common Mode Choke Surface Mount 32 Ohms @ 100MHz 100mA DCR 5Ohm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-EMI4193MTTAG | 1171939-EMI4193MTTAG | EMI4193MTTAGOSTR-ND |
| Product Name | 0.8pF Inductor and Choke | Common Mode Chokes - EMI4193MTTAG | Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Application | Common Mode Choke; RF Choke |