onsemi Inductor and Choke EMI4163MUTAG

Description
3Pair Low Profile CMF, UDFN16 4x2, 0.5P, 3000-REEL Product overview: EMI4163MUTAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EMI4163MUTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3Pair Low Profile CMF, UDFN16 4x2, 0.5P, 3000-REEL Product overview: EMI4163MUTAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EMI4163MUTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 839-EMI4163MUTAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-EMI4163MUTAG
Inductor and Choke 839-EMI4163MUTAG
3Pair Low Profile CMF, UDFN16 4x2, 0.5P, 3000-REEL Product overview: EMI4163MUTAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EMI4163MUTAG can be used for catalog matching and distributor lookup.

3Pair Low Profile CMF, UDFN16 4x2, 0.5P, 3000-REEL Product overview: EMI4163MUTAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EMI4163MUTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - EMI4163MUTAG - 918053-EMI4163MUTAG - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - EMI4163MUTAG
918053-EMI4163MUTAG
Common Mode Chokes - EMI4163MUTAG 918053-EMI4163MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 918053-EMI4163MUTAG Series: EMI41 Operating Temperature Range: -40°C ~ 85°C Features: 6 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ) Package: Reel - TR Package: 16-UFDFN Mounting: Surface Mount Part Status: Obsolete Family Name: EMI4163 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 918053-EMI4163MUTAG
Series: EMI41
Operating Temperature Range: -40°C ~ 85°C
Features: 6 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
Package: Reel - TR
Package: 16-UFDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EMI4163
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-EMI4163MUTAG 918053-EMI4163MUTAG
Product Name Inductor and Choke Common Mode Chokes - EMI4163MUTAG
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers