Manufacturer: ON Semiconductor
Win Source Part Number: 918052-EMI4162MUTAG
Series: EMI41
Operating Temperature Range: -40°C ~ 85°C
Features: 4 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
Package: Reel - TR
Package: 10-UFDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EMI4162
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
EMI Filter, Common Mode, with ESD Protection, UDFN10 2.5x2, 0.5P, 3000-REEL Product overview: EMI4162MUTAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EMI4162MUTAG can be used for catalog matching and distributor lookup.
4 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 918052-EMI4162MUTAG | 839-EMI4162MUTAG | EMI4162MUTAG-ND |
| Product Name | Common Mode Chokes - EMI4162MUTAG | Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Application | RF Choke | Common Mode Choke; RF Choke |