onsemi N-Channel Dual 24V 6A MOSFET Transistor EFC4630R-TR

Description
N-Channel Power MOSFET, 24V, 6A, 45mΩ, Dual EFCP, 5000-REEL Product overview: EFC4630R-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC4630R-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET, 24V, 6A, 45mΩ, Dual EFCP, 5000-REEL Product overview: EFC4630R-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC4630R-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 24V 6A MOSFET Transistor
289-EFC4630R-TR
N-Channel Dual 24V 6A MOSFET Transistor 289-EFC4630R-TR
N-Channel Power MOSFET, 24V, 6A, 45mΩ, Dual EFCP, 5000-REEL Product overview: EFC4630R-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC4630R-TR can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 24V, 6A, 45mΩ, Dual EFCP, 5000-REEL Product overview: EFC4630R-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC4630R-TR can be used for catalog matching and distributor lookup.

Supplier's Site
 - EFC4630R-TR - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4630R-TR - 1170999-EFC4630R-TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4630R-TR
1170999-EFC4630R-TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4630R-TR 1170999-EFC4630R-TR
Manufacturer: ON Semiconductor Win Source Part Number: 1170999-EFC4630R-TR Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1170999-EFC4630R-TR
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - EFC4630R-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EFC4630R-TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC4630R-TR
MOSFET 2N-CH 24V 6A EFCP

MOSFET 2N-CH 24V 6A EFCP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Power MOSFET RF Transistors
Product Number 289-EFC4630R-TR EFC4630R-TR 1170999-EFC4630R-TR EFC4630R-TR
Product Name N-Channel Dual 24V 6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4630R-TR Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type BGA4 SOT3
Unlock Full Specs
to access all available technical data