Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1170998-EFC4618R-P-T
Manufacturer Homepage: www.ssdc-jp.com/eng/
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Power MOSFET, 24V, 6A, 23mΩ, Dual N-Channel, WLCSP4 1.8x1.8 / EFCP1818-4CC-037, 5000-REEL Product overview: EFC4618R-P-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC4618R-P-TR can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor
MOSFET 2N-CH EFCP1818
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | 1170998-EFC4618R-P-TR | 289-EFC4618R-P-TR | EFC4618R-P-TR | EFC4618R-P-TR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4618R-P-TR | N-Channel Dual 24V 6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT3 | BGA4 |