The ECH8674-TL-H is a P-channel power MOSFET in an ECH8 package, designed for high-density mounting with dual integrated devices. It operates at a maximum drain-to-source voltage of -12V and handles a continuous drain current of -5A, with an on-state resistance of 41mΩ at -4.5V gate drive. The device supports 1.8V logic-level drive and includes an integrated protection diode. It is rated for a maximum channel temperature of 150°C and dissipates up to 1.3W when mounted on a 1200mm²×0.8mm ceramic substrate. The package measures 8.2mm × 5.2mm with a 0.65mm pitch, and the device is halogen-free and RoHS compliant. It meets AEC-Q200 automotive qualifications.
Power Field-Effect Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | ECH8674-TL-H |
| Package Type | SMD8 |