onsemi N-Channel Dual 20V 7.5A MOSFET Transistor ECH8656-TL-H

Description
N-Channel Power MOSFET, 20V, 7.5A, 17mOhm, Dual ECH8 N-Channel Silicon MOSFET, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8656-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 7.5A, 17mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ECH8656-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET, 20V, 7.5A, 17mOhm, Dual ECH8 N-Channel Silicon MOSFET, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8656-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 7.5A, 17mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ECH8656-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 20V 7.5A MOSFET Transistor
278-ECH8656-TL-H
N-Channel Dual 20V 7.5A MOSFET Transistor 278-ECH8656-TL-H
N-Channel Power MOSFET, 20V, 7.5A, 17mOhm, Dual ECH8 N-Channel Silicon MOSFET, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8656-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 7.5A, 17mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ECH8656-TL-H can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 20V, 7.5A, 17mOhm, Dual ECH8 N-Channel Silicon MOSFET, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8656-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 7.5A, 17mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ECH8656-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8656-TL-H - 1035775-ECH8656-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8656-TL-H
1035775-ECH8656-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8656-TL-H 1035775-ECH8656-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 1035775-ECH8656-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.5A (Ta) Gate-Source Threshold Voltage: 1.3V @ 1mA Max Gate Charge: 10.8nC @ 4.5V Max Input Capacitance: 1060pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 17 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1035775-ECH8656-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-ECH
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.5A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 1mA
Max Gate Charge: 10.8nC @ 4.5V
Max Input Capacitance: 1060pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 17 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - ECH8656-TL-H - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ECH8656-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ECH8656-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ECH8656-TL-H
MOSFET N-CH 20V 7.5A 8ECH

MOSFET N-CH 20V 7.5A 8ECH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-ECH8656-TL-H 1035775-ECH8656-TL-H ECH8656-TL-H ECH8656-TL-H
Product Name N-Channel Dual 20V 7.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8656-TL-H Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 20 volts
PD 1300 milliwatts
Unlock Full Specs
to access all available technical data