N-Channel MOSFET, 20V, 7.5A, 20mΩ, Dual, SOT-28FL Product overview: ECH8653-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 7.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8653-TL-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 015143-ECH8653-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-ECH
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.5A
Max Gate Charge: 18.5nC @ 8V
Max Input Capacitance: 1280pF @ 10V
Maximum Rds On at Id,Vgs: 20 mOhm @ 4A, 8V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Power Field-Effect Transistor
MOSFET 2N-CH 20V 7.5A 8ECH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | 289-ECH8653-TL-H | 015143-ECH8653-TL-H | ECH8653-TL-H | ECH8653-TL-H |
| Product Name | N-Channel Dual 20V 7.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8653-TL-H | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | ||
| PD | 1500 milliwatts | 1500 milliwatts | ||
| TJ | -55 C (-67 F) | 150 C (302 F) |