Manufacturer: ON Semiconductor
Win Source Part Number: 730699-ECH8649-TL-H
Packaging: Tape and Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 N-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-ECH
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Package: 8-SMD, Flat Lead
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 1.5W
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 7.5A
Rds On (Maximum) at Id, Vgs: 17mOhm at 4A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 10.8nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 1060pF at 10V
N-Channel Power MOSFET, 20V, 7.5A, 17mΩ, Dual ECH8, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8649-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 7.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8649-TL-H can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 7.5A 8ECH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 730699-ECH8649-TL-H | 289-ECH8649-TL-H | ECH8649-TL-H |
| Product Name | FETs - Arrays - ECH8649-TL-H | N-Channel Dual 20V 7.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; 2 N-Channel (Dual) | ||
| V(BR)DSS | 20 volts | ||
| QG | 10.8 nC | ||
| TJ | 150 C (302 F) |