onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8612-TL-E ECH8612-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056768-ECH8612-TL-E Drain to Source Voltage (Vdss): 20 V Resistance: 24 mΩ Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRF7324TRPBF; FDS6375; IRF7401TRPBF; SI3460DDV-T1-GE3; IRF8915TRPBF; NTMD6P02R2G; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 7 A Drain to Source Resistance: 24 mΩ
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056768-ECH8612-TL-E Drain to Source Voltage (Vdss): 20 V Resistance: 24 mΩ Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRF7324TRPBF; FDS6375; IRF7401TRPBF; SI3460DDV-T1-GE3; IRF8915TRPBF; NTMD6P02R2G; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 7 A Drain to Source Resistance: 24 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8612-TL-E - 1056768-ECH8612-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8612-TL-E
1056768-ECH8612-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8612-TL-E 1056768-ECH8612-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056768-ECH8612-TL-E Drain to Source Voltage (Vdss): 20 V Resistance: 24 mΩ Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRF7324TRPBF; FDS6375; IRF7401TRPBF; SI3460DDV-T1-GE3; IRF8915TRPBF; NTMD6P02R2G; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 7 A Drain to Source Resistance: 24 mΩ

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056768-ECH8612-TL-E
Drain to Source Voltage (Vdss): 20 V
Resistance: 24 mΩ
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRF7324TRPBF; FDS6375; IRF7401TRPBF; SI3460DDV-T1-GE3; IRF8915TRPBF; NTMD6P02R2G;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 7 A
Drain to Source Resistance: 24 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1056768-ECH8612-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8612-TL-E
Package Type SOT3
Unlock Full Specs
to access all available technical data