onsemi N-Channel Dual 30V 6A MOSFET Transistor ECH8602M-TL-H

Description
N-Channel Power MOSFET, 30V, 6A, 30mΩ, Dual ECH8, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8602M-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8602M-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET, 30V, 6A, 30mΩ, Dual ECH8, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8602M-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8602M-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 30V 6A MOSFET Transistor
289-ECH8602M-TL-H
N-Channel Dual 30V 6A MOSFET Transistor 289-ECH8602M-TL-H
N-Channel Power MOSFET, 30V, 6A, 30mΩ, Dual ECH8, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8602M-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8602M-TL-H can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 30V, 6A, 30mΩ, Dual ECH8, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8602M-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8602M-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8602M-TL-H - 080869-ECH8602M-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8602M-TL-H
080869-ECH8602M-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8602M-TL-H 080869-ECH8602M-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 080869-ECH8602M-TL-H Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A Max Gate Charge: 7.5nC @ 4.5V Maximum Rds On at Id,Vgs: 30 mOhm @ 3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 080869-ECH8602M-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-ECH
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A
Max Gate Charge: 7.5nC @ 4.5V
Maximum Rds On at Id,Vgs: 30 mOhm @ 3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFET 2N-CH 30V 6A ECH8 - 598-ECH8602M-TL-H - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 30V 6A ECH8
598-ECH8602M-TL-H
MOSFET 2N-CH 30V 6A ECH8 598-ECH8602M-TL-H
MOSFET 2N-CH 30V 6A ECH8

MOSFET 2N-CH 30V 6A ECH8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ECH8602M-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ECH8602M-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ECH8602M-TL-H
MOSFET 2N-CH 30V 6A 8ECH

MOSFET 2N-CH 30V 6A 8ECH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-ECH8602M-TL-H 080869-ECH8602M-TL-H 598-ECH8602M-TL-H ECH8602M-TL-H
Product Name N-Channel Dual 30V 6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8602M-TL-H MOSFET 2N-CH 30V 6A ECH8 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 30 volts 30 volts
PD 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data