Manufacturer: ON Semiconductor
Win Source Part Number: 1035772-ECH8601M-C-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-ECH
Dimension: 8-SMD, Flat Lead
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 24V 8A ECH8 Product overview: ECH8601M-C-TL-HX from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ECH8601M-C-TL-HX
MOSFET N-CH 24V 8A ECH8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1035772-ECH8601M-C-TL-HX | 278-ECH8601M-C-TL-HX | ECH8601M-C-TL-HX |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8601M-C-TL-HX | 24V 8A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | 150 C (302 F) | 150 C (302 F) |