onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8601 ECH8601

Description
Manufacturer: ON Semiconductor Win Source Part Number: 255836-ECH8601 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate, 2.5V Drive Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 8A Max Gate Charge: 7.5nC @ 4.5V Maximum Rds On at Id,Vgs: 23 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 255836-ECH8601 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate, 2.5V Drive Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 8A Max Gate Charge: 7.5nC @ 4.5V Maximum Rds On at Id,Vgs: 23 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8601 - 255836-ECH8601 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8601
255836-ECH8601
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8601 255836-ECH8601
Manufacturer: ON Semiconductor Win Source Part Number: 255836-ECH8601 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate, 2.5V Drive Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 8A Max Gate Charge: 7.5nC @ 4.5V Maximum Rds On at Id,Vgs: 23 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 255836-ECH8601
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate, 2.5V Drive
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-ECH
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 8A
Max Gate Charge: 7.5nC @ 4.5V
Maximum Rds On at Id,Vgs: 23 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
24V 8A MOSFET Transistor
285-ECH8601
24V 8A MOSFET Transistor 285-ECH8601
MOSFET 2N-CH 24V 8A ECH8 Product overview: ECH8601 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ECH8601 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 24V 8A ECH8 Product overview: ECH8601 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ECH8601 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 255836-ECH8601 285-ECH8601
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8601 24V 8A MOSFET Transistor
Polarity N-Channel
V(BR)DSS 24 volts
PD 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
100V 120A MOSFET Transistor - 278-BUK755R4-100E,127 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 349000 milliwatts
View Details
4 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers