Power Field-Effect Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 203509-ECH8410-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-ECH
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Ta)
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 1700pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 12A 8ECH
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ECH8410-TL-H | 203509-ECH8410-TL-H | ECH8410-TL-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8410-TL-H | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SMD8 | SOT3; 8-ECH | 8-SMD, Flat Lead |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |
| Polarity | N-Channel; N-Channel |