Nexperia B.V. Voltage regulator diodes BZT52-B5V1J

Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZT52-B5V1J - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZT52-B5V1J
Voltage regulator diodes BZT52-B5V1J
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions

General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 590 mW
  • Two tolerance series: ±2 % and approximately ±5 %
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Small plastic package suitable for surface-mounted design
  • Low differential resistance

Applications

  • General regulation functions
Supplier's Site Datasheet
 - BZT52-B5V1J - Rochester Electronics
Newburyport, MA, United States
Single Zener diodes in a SOD123 package

Single Zener diodes in a SOD123 package

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52-B5V1J
Zener Diodes BZT52-B5V1J
Zener Diodes BZT52-B5V1/SOD123/SO D2

Zener Diodes BZT52-B5V1/SOD123/SOD2

Buy Now Datasheet
Zener Diodes Rohs Compliant Nexperia - 28AK6951 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK6951
Zener Diodes Rohs Compliant Nexperia 28AK6951
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZT52-B5V1J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52-B5V1J
Discrete Semiconductor Products - Diodes - Zener BZT52-B5V1J
DIODE ZENER 5.1V 590MW SOD123

DIODE ZENER 5.1V 590MW SOD123

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52-B5V1J BZT52-B5V1J BZT52-B5V1J 28AK6951 BZT52-B5V1J
Product Name Voltage regulator diodes Zener Diodes Zener Diodes Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data