DTC144EET1G is an NPN digital transistor with a monolithic bias resistor network, integrating a 47 kΩ base resistor and a 47 kΩ base-emitter resistor to simplify circuit design and reduce board space. It is packaged in SC-75 and meets RoHS compliance with Pb-free, halogen-free, and BFR-free construction. The device has a maximum collector-emitter voltage of 50 Vdc and a continuous collector current of 100 mAdc. Total device dissipation at 25°C is 200 mW, with a derating of 1.6 mW/°C above 25°C. Junction and storage temperature range is -55 to +150 °C.
Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:-; No. of Pins:3 Pin RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 27AC4093 |
| Product Name | Digital Transistor Polarity Onsemi |
| Transistor Type | Digital Transistor Polarity Onsemi |