Manufacturer: ON Semiconductor
Win Source Part Number: 1170316-DTC143TET1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
100mA, 50V, NPN, Si, SMALL SIGNAL TRANSISTOR, CASE 463-01, SC-75, 3 PIN Product overview: DTC143TET1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143TET1 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
TRANS PREBIAS NPN 50V 0.1A SC75
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1170316-DTC143TET1 | DTC143TET1 | 292-DTC143TET1 | DTC143TET1-ND | DTC143TET1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143TET1 | 100mA 50V Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT3 | SC-75 (SOT-416) | SC-75, SOT-416 | ||
| Polarity | NPN | NPN | NPN | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 100 milliamps | 100 milliamps |