TRANS, NPN, 4.7K/4.7K, SC-75-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor Ratio, RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 02AC3585 |
| Product Name | Trans, Npn, 4.7K/4.7K, Sc-75-3; Digital Transistor Polarity Onsemi |
| Configuration | Single Resistor |