DTA143ZM3T5G is a PNP digital transistor with integrated bias resistors (R1 = 4.7 kΩ, R2 = 47 kΩ) in a SOT-723 surface-mount package, designed to replace discrete transistor-resistor networks. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 100 mA, and a junction temperature range of -55°C to +150°C. The device meets AEC-Q101 automotive qualifications and is RoHS compliant. Thermal resistance junction-to-ambient is 480 °C/W on a minimum pad, with a power dissipation of 260 mW at 25°C and a derating of 2.0 mW/°C above that point.
Base Input Resistor R1:4.7kohm; RF Transistor Case:SOT-723; Transistor Mounting:Surface Mount; Product Range:-; Automotive Qualification Standard:AEC-Q101; MSL:-; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 60AC8878 |
| Product Name | Base Input Resistor R1 Onsemi |
| Package Type | TO-3 |