onsemi Logic - Logic - Multivibrators - DM9602N DM9602N

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 252558-DM9602N Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 252558-DM9602N Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - DM9602N - 252558-DM9602N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - DM9602N
252558-DM9602N
Logic - Logic - Multivibrators - DM9602N 252558-DM9602N
Manufacturer: Fairchild Semiconductor Win Source Part Number: 252558-DM9602N Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 252558-DM9602N
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 252558-DM9602N
Product Name Logic - Logic - Multivibrators - DM9602N
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HCT123PW-Q100118 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Dual monostable multivibrator - HEF4528BT-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
Operating Temperature 85 C (185 F)
View Details
4 suppliers
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BM - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
One Shot Multivibrator - 9601/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details