onsemi PMIC - PMIC - Display Drivers - DM9374N DM9374N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 203317-DM9374N Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.5 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 203317-DM9374N Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.5 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - DM9374N - 203317-DM9374N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - DM9374N
203317-DM9374N
PMIC - PMIC - Display Drivers - DM9374N 203317-DM9374N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 203317-DM9374N Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.5 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 203317-DM9374N
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LED
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.5 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - DM9374N-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
DM9374N-ND
Display Drivers DM9374N-ND
LED Driver 16-PDIP

LED Driver 16-PDIP

Buy Now Datasheet
Display Drivers - DM9374N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
DM9374N
Display Drivers DM9374N
LED Driver 16-PDIP

LED Driver 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 203317-DM9374N DM9374N-ND DM9374N
Product Name PMIC - PMIC - Display Drivers - DM9374N Display Drivers Display Drivers
Supply Voltage Other; 4.75 V ~ 5.5 V Other; 4.75V ~ 5.5V Other; 4.75V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface Transceiver IC - 722-SI2415-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers
Interface - Specialized - 32R1606AR4CTVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details