onsemi Display Drivers DM9368N

Description
LED Driver 16-PDIP
Request a Quote Datasheet
Description
LED Driver 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - DM9368N-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
DM9368N-ND
Display Drivers DM9368N-ND
LED Driver 16-PDIP

LED Driver 16-PDIP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - DM9368N - 080552-dm9368n - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - DM9368N
080552-dm9368n
PMIC - PMIC - Display Drivers - DM9368N 080552-dm9368n
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080552-dm9368n Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Family Name: DM9368 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 67mA Introduction Date: March 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 080552-dm9368n
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LED
Family Name: DM9368
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 67mA
Introduction Date: March 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - DM9368N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
DM9368N
Display Drivers DM9368N
LED Driver 16-PDIP

LED Driver 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DM9368N-ND 080552-dm9368n DM9368N
Product Name Display Drivers PMIC - PMIC - Display Drivers - DM9368N Display Drivers
Supply Voltage 5V; Other; 4.75V ~ 5.25V Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA - 129959-A5350CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261029-SI2415-C-GT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
 - 2908PC - Rochester Electronics
Rochester Electronics
Specs
Device Type Sensor Interface; Transceiver
Package Type DIP; PDIP; PDIP20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details