onsemi 5.25V Interface Transceiver IC DM81LS97AN

Description
Bus Driver, LS Series, 1-Func, 8-Bit, True Output, TTL, PDIP20
Request a Quote Datasheet
Description
Bus Driver, LS Series, 1-Func, 8-Bit, True Output, TTL, PDIP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM81LS97AN - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LS Series, 1-Func, 8-Bit, True Output, TTL, PDIP20

Bus Driver, LS Series, 1-Func, 8-Bit, True Output, TTL, PDIP20

Supplier's Site Datasheet
Singapore, Singapore
5.25V Interface Transceiver IC
704-DM81LS97AN
5.25V Interface Transceiver IC 704-DM81LS97AN
IC BUF NON-INVERT 5.25V 20DIP Product overview: DM81LS97AN from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-DM81LS97AN can be used for catalog matching and distributor lookup.

IC BUF NON-INVERT 5.25V 20DIP Product overview: DM81LS97AN from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-DM81LS97AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number DM81LS97AN 704-DM81LS97AN
Product Name 5.25V Interface Transceiver IC
Device Type Line / Bus Driver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface module - 704-5063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Modems - ICs and Modules - SI2418-B-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers