onsemi 5.25V Interface Transceiver IC DM81LS95AN

Description
IC BUF NON-INVERT 5.25V 20DIP Product overview: DM81LS95AN from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-DM81LS95AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUF NON-INVERT 5.25V 20DIP Product overview: DM81LS95AN from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-DM81LS95AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.25V Interface Transceiver IC
704-DM81LS95AN
5.25V Interface Transceiver IC 704-DM81LS95AN
IC BUF NON-INVERT 5.25V 20DIP Product overview: DM81LS95AN from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-DM81LS95AN can be used for catalog matching and distributor lookup.

IC BUF NON-INVERT 5.25V 20DIP Product overview: DM81LS95AN from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-DM81LS95AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DM81LS95AN - 252485-DM81LS95AN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DM81LS95AN
252485-DM81LS95AN
Interface - Interface - Drivers, Receivers, Transceivers - DM81LS95AN 252485-DM81LS95AN
Manufacturer: ON Semiconductor Win Source Part Number: 252485-DM81LS95AN Packaging: Tube Mounting Style: Through Hole Logic Type: Buffer, Non-Inverting Current - Output High, Low: 5.2mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: 81LS95 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 252485-DM81LS95AN
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 5.2mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: 81LS95
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
 - DM81LS95AN - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LS Series, 1-Func, 8-Bit, True Output, TTL, PDIP20

Bus Driver, LS Series, 1-Func, 8-Bit, True Output, TTL, PDIP20

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 704-DM81LS95AN 252485-DM81LS95AN DM81LS95AN
Product Name 5.25V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DM81LS95AN
Device Type Transceiver Buffer Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Modems - ICs and Modules - 73M2901CL-IGT/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Octal bus transceiver; 3-state - 74AHCT245PW,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers