NAND Gate IC 2 Channel 14-MDIP
DM74S40 - NAND Gate, S Series, 2-Func, 4-Input, TTL, PDIP14
IC GATE NAND 2CH 4-INP 14DIP Product overview: DM74S40N from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74S40N can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1168005-DM74S40N
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC GATE NAND 2CH 4-INP 14DIP
NAND Gate IC 2 Channel 14-MDIP
NAND Gate IC 2 Channel 14-DIP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74S40N-ND | DM74S40N | 705-DM74S40N | 1168005-DM74S40N | DM74S40N | DM74S40N |
| Product Name | Gates and Inverters | Dual Logic IC | Logic - Logic - Gates and Inverters - DM74S40N | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND | NOT | NAND | NAND; NAND Gate |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |||
| Inputs | 4 | 4 | 4 | |||
| Propagation Delay | 9 ns | 9 ns | ||||
| Low Level Output Current (Sink) | 3 mA |