Inverter IC 2 Channel 3-State 20-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 252455-DM74S240N
Packaging: Tube
Mounting Style: Through Hole
Features: 3-State
Logic Type: Inverter
Number of Inputs: 4
Current - Output High, Low: 15mA, 64mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-DIP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 74S240
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Max Propagation Delay at V, Max CL: 10ns at 5V, 150pF
IC INVERTER 2CH 4-INP 20DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | DM74S240N-ND | 252455-DM74S240N | DM74S240N |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Gates and Inverters - DM74S240N | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.75 to 5.25 volts |