onsemi Flip Flops DM74S112N

Description
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - DM74S112N-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
DM74S112N-ND
Flip Flops DM74S112N-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flops - DM74S112N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74S112N
Flip Flops DM74S112N
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - DM74S112N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74S112N
Flip Flops DM74S112N
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74S112N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74S112N
Integrated Circuits (ICs) - Logic - Flip Flops DM74S112N
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site
Logic - Flip Flops - DM74S112N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74S112N
Logic - Flip Flops DM74S112N
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number DM74S112N-ND DM74S112N DM74S112N DM74S112N
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type J-K J-K
Triggering Negative-edge Triggered
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Low-level Output Current (Sink) 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad D-type flip-flop with reset; positive-edge trigger - 74HCT175D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
8 suppliers
Logic - Flip Flops - 74ABT16374CMTDX - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details