Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167985-DM74LS75N
Series: 74LS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Independent Circuits: 1
Delay Time - Propagation: 20ns
Part Status: Obsolete(EOL)
Family Name: DM74LS75
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): HD74LS75P; HD74LS75P-E;
Introduction Date: March 29, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 4:4 IC Tri-State 16-PDIP
D-Type Transparent Latch 1 Channel 4:4 IC Tri-State 16-PDIP
IC LATCH QUAD 16-DIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1167985-DM74LS75N | DM74LS75N-ND | DM74LS75N | DM74LS75N | DM74LS75N |
| Product Name | Logic - Logic - Latches - DM74LS75N | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA | ||
| High-level Output Current (Source) | 0.4000 mA | 0.4000 mA | 0.4000 mA | ||
| Propagation Delay | 20 ns | 20 ns | 20 ns |