onsemi Logic - Logic - Shift Registers - DM74LS670N DM74LS670N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1033632-DM74LS670N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Register File Output Type: Tri-State Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Purpose: Universal Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1033632-DM74LS670N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Register File Output Type: Tri-State Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Purpose: Universal Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - DM74LS670N - 1033632-DM74LS670N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - DM74LS670N
1033632-DM74LS670N
Logic - Logic - Shift Registers - DM74LS670N 1033632-DM74LS670N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1033632-DM74LS670N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Register File Output Type: Tri-State Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Purpose: Universal Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1033632-DM74LS670N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Register File
Output Type: Tri-State
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Purpose: Universal
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1033632-DM74LS670N
Product Name Logic - Logic - Shift Registers - DM74LS670N
Supply Voltage 4.75 V ~ 5.25 V
Output Characteristics Tri-State
Package Type DIP; PDIP; Other; 16-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 8652066P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
CD4021B-Q1 Automotive Catalog CMOS 8-Stage Static Shift Register - CD4021BQDRQ1 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; SOIC
Logic Family CMOS; CD4000
View Details
9 suppliers