Shift Register, Successive Approximation 1 Element 8 Bit 16-PDIP
Win Source Part Number: 1013128-DM74LS503N
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LS
Package: Tube
Standard Package: 25
Logic Type: Register, Successive Approximation
Output Type: Non-Inverted
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-DM74LS503N,FAIR
Base Product Number: 74LS503
Product Status: Obsolete
Shift Register, Successive Approximation 1 Element 8 Bit 16-PDIP
IC REGISTER W/EXP CONT 16-DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | DM74LS503N-ND | 1013128-DM74LS503N | DM74LS503N | DM74LS503N |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Register Type | Universal | Universal | ||
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |
| Output Characteristics | Non-Inverted | Non-Inverted | Non-Inverted | |
| Package Type | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; Other; 16-DIP (0.300\", 7.62mm) |