Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-MDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 252419-DM74LS393N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Binary Counter
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 25MHz
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-DIP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Communications & Networking
Family Part Number: 74LS393
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, TTL, PDIP14
IC COUNTER BIN DUAL 4BIT 14-DIP
IC BINARY COUNTR DL 4BIT 14MDIP
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-MDIP
| DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | DM74LS393N-ND | 252419-DM74LS393N | DM74LS393N | DM74LS393N | DM74LS393N | DM74LS393N |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - DM74LS393N | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Counter Type | MOD-N | |||||
| Counter Category | Asynchronous | Synchronous; Asynchronous | Synchronous; Synchronous / Asynchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | DIP | DIP; PDIP; PDIP14 | DIP; 14-DIP (0.300\", 7.62mm) |