Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 917127-DM74LS393M
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C
Features: Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74LS393
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 55
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, TTL, PDSO14
IC COUNTER BIN DUAL 4BIT 14-SOIC
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
BINARY COUNTER
| DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | DM74LS393M-ND | 917127-DM74LS393M | DM74LS393M | DM74LS393M | DM74LS393M | DM74LS393M |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - DM74LS393M | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Type | MOD-N | |||||
| Counter Category | Asynchronous | Synchronous; Asynchronous | Synchronous; Synchronous / Asynchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | SOP; SOP14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC |