D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 203308-DM74LS373N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Propagation Delay Time (ns): 18ns
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking
IC D-TYPE TRANSP SGL 8:8 20DIP
IC LATCH OCTAL D 3ST 20-DIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC LATCH OCTAL D 3ST 20-DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | DM74LS373N-ND | 203308-DM74LS373N | DM74LS373N | DM74LS373N | DM74LS373N | DM74LS373N |
| Product Name | Latches | Logic - Logic - Latches - DM74LS373N | Integrated Circuits (ICs) - Logic - Latches | Latches | Latches | Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | |||||
| Supply Voltage | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |