onsemi Logic - Logic - Latches - DM74LS373 DM74LS373

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080548-DM74LS373 Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Propagation Delay Time (ns): 18ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080548-DM74LS373 Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Propagation Delay Time (ns): 18ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - DM74LS373
080548-DM74LS373
Logic - Logic - Latches - DM74LS373 080548-DM74LS373
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080548-DM74LS373 Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Propagation Delay Time (ns): 18ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 080548-DM74LS373
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Propagation Delay Time (ns): 18ns
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 080548-DM74LS373
Product Name Logic - Logic - Latches - DM74LS373
Supply Voltage 4.75 V ~ 5.25 V
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT373PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Octal D-type transparent latch; 3-state - 74HCT573PW-Q100,11 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Dual 2-Bit Transparent Latch - 54LS375/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 12 ns
View Details